CAPACITOR CERAMIC 33PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J1129 |
| Product Name | Capacitor Ceramic 33Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 3.30E-5 microF |