Kyocera Corporation Capacitor Ceramic 27Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 0402YA270KAT2A

Description
CAPACITOR CERAMIC 27PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 27PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 27Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2135 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2135
Capacitor Ceramic 27Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2135
CAPACITOR CERAMIC 27PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:27pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2135
Product Name Capacitor Ceramic 27Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details