Kyocera Corporation Ceramic Capacitor 18Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 0402YA180JAT2A

Description
CERAMIC CAPACITOR 18PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 18PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 18Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 96H6260 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
96H6260
Ceramic Capacitor 18Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 96H6260
CERAMIC CAPACITOR 18PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 16V, C0G, 5%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96H6260
Product Name Ceramic Capacitor 18Pf 16V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details