Kyocera Corporation SMD 16V 100pF Capacitor 0402YA101KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1C101KH NEW GLOBAL PN 16V 100pF A 581-KGM05ACG1C101KH Product overview: 0402YA101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1C101KH NEW GLOBAL PN 16V 100pF A 581-KGM05ACG1C101KH Product overview: 0402YA101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA101KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 100pF Capacitor
60-0402YA101KAT2A
SMD 16V 100pF Capacitor 60-0402YA101KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1C101KH NEW GLOBAL PN 16V 100pF A 581-KGM05ACG1C101KH Product overview: 0402YA101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA101KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1C101KH NEW GLOBAL PN 16V 100pF A 581-KGM05ACG1C101KH Product overview: 0402YA101KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA101KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402YA101KAT2A - 904516-0402YA101KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402YA101KAT2A
904516-0402YA101KAT2A
Ceramic Capacitors - 0402YA101KAT2A 904516-0402YA101KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904516-0402YA101KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12651-2, 478-12651-1, 0402YA101KAT2A-ND, 478-12651-6

Manufacturer: AVX Corporation
Win Source Part Number: 904516-0402YA101KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±10% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-12651-2, 478-12651-1, 0402YA101KAT2A-ND, 478-12651-6

Buy Now Datasheet
Ceramic Capacitor 100Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 36K6655 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
36K6655
Ceramic Capacitor 100Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 36K6655
CERAMIC CAPACITOR 100PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 16V, C0G, 10%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
CAP CER 100PF 16V NP0 0402 - 66-0402YA101KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 16V NP0 0402
66-0402YA101KAT2A
CAP CER 100PF 16V NP0 0402 66-0402YA101KAT2A
CAP CER 100PF 16V NP0 0402

CAP CER 100PF 16V NP0 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402YA101KAT2A 904516-0402YA101KAT2A 36K6655 66-0402YA101KAT2A
Product Name SMD 16V 100pF Capacitor Ceramic Capacitors - 0402YA101KAT2A Ceramic Capacitor 100Pf 16V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx CAP CER 100PF 16V NP0 0402
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL025MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers