Kyocera Corporation SMD 10pF 16V 0.5pF Capacitor 0402YA100DAT2A

Description
Cap Ceramic 10pF 16V C0G 0.5pF Pad SMD 0402 125°C T/R Product overview: 0402YA100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 16V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 16V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA100DAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 10pF 16V C0G 0.5pF Pad SMD 0402 125°C T/R Product overview: 0402YA100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 16V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 16V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA100DAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10pF 16V 0.5pF Capacitor
60-0402YA100DAT2A
SMD 10pF 16V 0.5pF Capacitor 60-0402YA100DAT2A
Cap Ceramic 10pF 16V C0G 0.5pF Pad SMD 0402 125°C T/R Product overview: 0402YA100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 16V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 16V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA100DAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 16V C0G 0.5pF Pad SMD 0402 125°C T/R Product overview: 0402YA100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 16V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 16V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YA100DAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402YA100DAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YA100DAT2A-ND
Ceramic Capacitors 0402YA100DAT2A-ND
10pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YA100DAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0402YA100DAT2A
Capacitors - Ceramic Capacitors 0402YA100DAT2A
CAP CER 10PF 16V NP0 0402

CAP CER 10PF 16V NP0 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 60-0402YA100DAT2A 0402YA100DAT2A-ND 0402YA100DAT2A
Product Name SMD 10pF 16V 0.5pF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers