Kyocera Corporation Ceramic Capacitors 04026D823KAT2A

Description
0.082µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04026D823KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04026D823KAT2A-ND
Ceramic Capacitors 04026D823KAT2A-ND
0.082µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.082µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04026D823KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026D823KAT2A
Ceramic Capacitors 04026D823KAT2A
CAP CER 0.082UF 6.3V X5R 0402

CAP CER 0.082UF 6.3V X5R 0402

Supplier's Site Datasheet
Capacitor Ceramic 0.082Uf 6.3V, X5R, 10%, 0402; Capacitance Kyocera Avx - 66M2525 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 6.3V, X5R, 10%, 0402; Capacitance Kyocera Avx
66M2525
Capacitor Ceramic 0.082Uf 6.3V, X5R, 10%, 0402; Capacitance Kyocera Avx 66M2525
CAPACITOR CERAMIC 0.082UF 6.3V, X5R, 10%, 0402; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 6.3V, X5R, 10%, 0402; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04026D823KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04026D823KAT2A
Capacitors - Ceramic Capacitors 04026D823KAT2A
CAP CER 0.082UF 6.3V X5R 0402

CAP CER 0.082UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04026D823KAT2A-ND 04026D823KAT2A 66M2525 04026D823KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.082Uf 6.3V, X5R, 10%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers