Kyocera Corporation Ceramic Capacitor 0.47Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 04026D474MAT2A

Description
CERAMIC CAPACITOR 0.47UF 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 56K4331 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
56K4331
Ceramic Capacitor 0.47Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 56K4331
CERAMIC CAPACITOR 0.47UF 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4331
Product Name Ceramic Capacitor 0.47Uf 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details