Kyocera Corporation Ceramic Capacitors 04026D474KAT2A

Description
CAP CER 0.47UF 6.3V X5R 0402
Datasheet
Description
CAP CER 0.47UF 6.3V X5R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04026D474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026D474KAT2A
Ceramic Capacitors 04026D474KAT2A
CAP CER 0.47UF 6.3V X5R 0402

CAP CER 0.47UF 6.3V X5R 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 50R8287 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
50R8287
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 50R8287
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 04X9281 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
04X9281
Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 04X9281
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04026D474KAT2A 50R8287
Product Name Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details