Kyocera Corporation Ceramic Capacitors 04026D473KAT2A

Description
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04026D473KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04026D473KAT2A-ND
Ceramic Capacitors 04026D473KAT2A-ND
0.047µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04026D473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026D473KAT2A
Ceramic Capacitors 04026D473KAT2A
CAP CER 0.047UF 6.3V X5R 0402

CAP CER 0.047UF 6.3V X5R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04026D473KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04026D473KAT2A
Capacitors - Ceramic Capacitors 04026D473KAT2A
CAP CER 0.047UF 6.3V X5R 0402

CAP CER 0.047UF 6.3V X5R 0402

Supplier's Site
T101 Commercial / T&r Rohs Compliant Kyocera Avx - 21T8347 - Newark, An Avnet Company
Chicago, IL, United States
T101 Commercial / T&r Rohs Compliant Kyocera Avx
21T8347
T101 Commercial / T&r Rohs Compliant Kyocera Avx 21T8347
T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04026D473KAT2A-ND 04026D473KAT2A 04026D473KAT2A 21T8347
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors T101 Commercial / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details