Win Source Part Number: 1033621-04026D206MAT
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 20 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.028" (0.71mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 04026D226MAT2A; GRM188R60J226MEA0D; C0805C226M9PACTU; GRM21BR60J226ME39L; JWK212BJ226MD-T; C1608X5R0J226M080AC;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-04026D206MAT2ADK
20µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 20UF 6.3V X5R 0402 Product overview: 04026D206MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04026D206MAT2A can be used for catalog matching and distributor lookup.
CAP CER 20UF 6.3V X5R 0402
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1033621-04026D206MAT2A | 478-04026D206MAT2ATR-ND | 60-04026D206MAT2A | 04026D206MAT2A |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 20UF 6.3V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |