15µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
15µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
15µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 15UF 6.3V X5R 0402
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9837-6-ND | 478-9837-1-ND | 04026D156MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 15 microF | 15 microF | 15 microF |