Kyocera Corporation Ceramic Capacitors 04026D105MAT2A

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR50J105MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50J105MHCT-ND
Ceramic Capacitors 478-KGM05AR50J105MHCT-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR50J105MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50J105MHDKR-ND
Ceramic Capacitors 478-KGM05AR50J105MHDKR-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR50J105MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50J105MHTR-ND
Ceramic Capacitors 478-KGM05AR50J105MHTR-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 52M9281 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
52M9281
Ceramic Capacitor, 1Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 52M9281
CERAMIC CAPACITOR, 1UF, 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 6.3V, X5R, 20%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9103 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9103
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9103
Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 6.3V, 20%, X5R, 0402, Reel; Capacitance Kyocera Avx - 13AC4415 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 6.3V, 20%, X5R, 0402, Reel; Capacitance Kyocera Avx
13AC4415
Cap, 1Μf, 6.3V, 20%, X5R, 0402, Reel; Capacitance Kyocera Avx 13AC4415
CAP, 1µF, 6.3V, 20%, X5R, 0402, REEL; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 6.3V, 20%, X5R, 0402, REEL; Capacitance:1µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05AR50J105MHCT-ND 478-KGM05AR50J105MHDKR-ND 52M9281 95W9103 13AC4415
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 6.3V, X5R, 20%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1 F, 20%, X5R, 6.3 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 1Μf, 6.3V, 20%, X5R, 0402, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers