Kyocera Corporation Ceramic Capacitors 04026D104MAT2A

Description
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04026D104MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026D104MAT2ACT-ND
Ceramic Capacitors 478-04026D104MAT2ACT-ND
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04026D104MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026D104MAT2ATR-ND
Ceramic Capacitors 478-04026D104MAT2ATR-ND
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04026D104MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04026D104MAT2ADKR-ND
Ceramic Capacitors 478-04026D104MAT2ADKR-ND
0.1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 6.3V, X5R, 20%, 0402; Capacitance Kyocera Avx - 22K2939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 6.3V, X5R, 20%, 0402; Capacitance Kyocera Avx
22K2939
Capacitor Ceramic 0.1Uf, 6.3V, X5R, 20%, 0402; Capacitance Kyocera Avx 22K2939
CAPACITOR CERAMIC 0.1UF, 6.3V, X5R, 20%, 0402; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 6.3V, X5R, 20%, 0402; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-04026D104MAT2ACT-ND 478-04026D104MAT2ADKR-ND 22K2939
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf, 6.3V, X5R, 20%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers