Kyocera Corporation Ceramic Capacitors 04026D102KAT2A

Description
1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04026D102KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04026D102KAT2A-ND
Ceramic Capacitors 04026D102KAT2A-ND
1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J2095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J2095
Capacitor Ceramic 1000Pf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J2095
CAPACITOR CERAMIC 1000PF 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04026D102KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04026D102KAT2A
Capacitors - Ceramic Capacitors 04026D102KAT2A
CAP CER 1000PF 6.3V X5R 0402

CAP CER 1000PF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04026D102KAT2A-ND 55J2095 04026D102KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details