Kyocera Corporation Ceramic Capacitors 04026C393KAT2A

Description
CAP CER 0.039UF 6.3V X7R 0402
Datasheet
Description
CAP CER 0.039UF 6.3V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04026C393KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04026C393KAT2A
Ceramic Capacitors 04026C393KAT2A
CAP CER 0.039UF 6.3V X7R 0402

CAP CER 0.039UF 6.3V X7R 0402

Supplier's Site Datasheet
Capacitor Ceramic 0.039Uf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx - 55J2093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx
55J2093
Capacitor Ceramic 0.039Uf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx 55J2093
CAPACITOR CERAMIC 0.039UF 6.3V, X7R, 10%, 0402; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.039UF 6.3V, X7R, 10%, 0402; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 04026C393KAT2A 55J2093
Product Name Ceramic Capacitors Capacitor Ceramic 0.039Uf 6.3V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details