Kyocera Corporation Ceramic Capacitor 0.022Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04026C223KAT2A

Description
CERAMIC CAPACITOR 0.022UF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J2092 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J2092
Ceramic Capacitor 0.022Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J2092
CERAMIC CAPACITOR 0.022UF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2092
Product Name Ceramic Capacitor 0.022Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers