The product is a 1µF, 6.3V MLCC capacitor in a 0402 package, featuring an X7R dielectric. It operates within a temperature range of -55°C to +125°C, with a capacitance variation of ±15% across this range. The capacitor has a maximum dissipation factor of 10% for voltages above 50V DC and 12.5% for lower voltages. Insulation resistance is rated at 100,000 M,Ѷ or 1000 M,Ѷ-µF, whichever is less. The capacitor is suitable for applications where capacitance changes due to applied voltage are acceptable, making it versatile for various industrial uses. It is RoHS compliant and available in a standard packaging option.
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 1UF 6.3V X7R 0402
CAP, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
CAP, 1UF, 6.3V, MLCC, 0402; Capacitance:1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM05AR70J105KHDKR-ND | 478-KGM05AR70J105KHCT-ND | 04026C105KAT2A | 08AK4820 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Uf, 6.3V, Mlcc, 0402; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |