Kyocera Corporation Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04026C103KAT2A

Description
CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J2089 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J2089
Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J2089
CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2089
Product Name Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers