Kyocera Corporation Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04026C102KAT4A

Description
CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2513 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2513
Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2513
CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2513
Product Name Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers