Kyocera Corporation Capacitor,ceramic,6.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 04025U6R2CAT2A

Description
Capacitor,Ceramic,6. 2pF,50VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes
Datasheet
Description
Capacitor,Ceramic,6. 2pF,50VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,6.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J2071 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J2071
Capacitor,ceramic,6.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J2071
Capacitor,Ceramic,6. 2pF,50VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,6.2pF,50VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025U6R2CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U6R2CAT2A
Ceramic Capacitors 04025U6R2CAT2A
CAP CER 6.2PF 50V NP0 0402

CAP CER 6.2PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2071 04025U6R2CAT2A
Product Name Capacitor,ceramic,6.2Pf,50Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details