Kyocera Corporation Rf/microwave Capacitor 5.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 04025U5R6BAT2A

Description
RF/MICROWAVE CAPACITOR 5.6PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:5.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 5.6PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:5.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 5.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J2066 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 5.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J2066
Rf/microwave Capacitor 5.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J2066
RF/MICROWAVE CAPACITOR 5.6PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:5.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 5.6PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:5.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2066
Product Name Rf/microwave Capacitor 5.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details