Kyocera Corporation CAP CER 4.7PF 50V NP0 0402 04025U4R7BAT2A

Description
CAP CER 4.7PF 50V NP0 0402
Datasheet
Description
CAP CER 4.7PF 50V NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 4.7PF 50V NP0 0402 - 66-04025U4R7BAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7PF 50V NP0 0402
66-04025U4R7BAT2A
CAP CER 4.7PF 50V NP0 0402 66-04025U4R7BAT2A
CAP CER 4.7PF 50V NP0 0402

CAP CER 4.7PF 50V NP0 0402

Supplier's Site
Ceramic Capacitors - 04025U4R7BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U4R7BAT2A
Ceramic Capacitors 04025U4R7BAT2A
CAP CER 4.7PF 50V NP0 0402

CAP CER 4.7PF 50V NP0 0402

Supplier's Site Datasheet
Rf/microwave Capacitor 4.7Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J2060 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 4.7Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J2060
Rf/microwave Capacitor 4.7Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J2060
RF/MICROWAVE CAPACITOR 4.7PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:4.7pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 4.7PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:4.7pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 4.7Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx - 88M8104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 4.7Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx
88M8104
Capacitor Rf/microwave 4.7Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx 88M8104
CAPACITOR RF/MICROWAVE 4.7PF, 50V, 0402 0.1pF; Capacitance:4.7pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 4.7PF, 50V, 0402 0.1pF; Capacitance:4.7pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-04025U4R7BAT2A 04025U4R7BAT2A 55J2060
Product Name CAP CER 4.7PF 50V NP0 0402 Ceramic Capacitors Rf/microwave Capacitor 4.7Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 4.70E-6 microF 4.70E-6 microF 4.70E-6 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cornell Dubilier - 46F2431 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers