AVX Corporation Rf/microwave Capacitor 3.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 04025U3R6BAT2A

Description
RF/MICROWAVE CAPACITOR 3.6PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:3.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 3.6PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:3.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 3.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J2054 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 3.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J2054
Rf/microwave Capacitor 3.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J2054
RF/MICROWAVE CAPACITOR 3.6PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:3.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 3.6PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:3.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2054
Product Name Rf/microwave Capacitor 3.6Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details