AVX Corporation Capacitor Rf/microwave 2.4Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 04025U2R4BAT2A

Description
CAPACITOR RF/MICROWAVE 2.4PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 2.4PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 2.4Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx - 55J2045 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 2.4Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
55J2045
Capacitor Rf/microwave 2.4Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx 55J2045
CAPACITOR RF/MICROWAVE 2.4PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 2.4PF, 50V, 0402 0.1pF, FULL REEL; Capacitance:2.4pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2045
Product Name Capacitor Rf/microwave 2.4Pf, 50V, 0402 0.1Pf, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers