AVX Corporation Ceramic Capacitors - 04025U2R2BAT2A 04025U2R2BAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853194-04025U2R2BAT2 A Series: U Features: 2.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10151-6, 478-10151-1, 478-10151-2, 04025U2R2BAT2A-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853194-04025U2R2BAT2 A Series: U Features: 2.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10151-6, 478-10151-1, 478-10151-2, 04025U2R2BAT2A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025U2R2BAT2A - 853194-04025U2R2BAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025U2R2BAT2A
853194-04025U2R2BAT2A
Ceramic Capacitors - 04025U2R2BAT2A 853194-04025U2R2BAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853194-04025U2R2BAT2 A Series: U Features: 2.2 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10151-6, 478-10151-1, 478-10151-2, 04025U2R2BAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 853194-04025U2R2BAT2A
Series: U
Features: 2.2 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10151-6, 478-10151-1, 478-10151-2, 04025U2R2BAT2A-ND

Buy Now Datasheet
Singapore, Singapore
SMD 50V 2.2pF Capacitor
60-04025U2R2BAT2A
SMD 50V 2.2pF Capacitor 60-04025U2R2BAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ05FCG1H2R2BH NEW GLOBAL PN 50V 2.2pF A 581-KGQ05FCG1H2R2BH Product overview: 04025U2R2BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U2R2BAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ05FCG1H2R2BH NEW GLOBAL PN 50V 2.2pF A 581-KGQ05FCG1H2R2BH Product overview: 04025U2R2BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2.2pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025U2R2BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Rf/microwave 2.2Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx - 88M8100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 2.2Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx
88M8100
Capacitor Rf/microwave 2.2Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx 88M8100
CAPACITOR RF/MICROWAVE 2.2PF, 50V, 0402 0.1pF; Capacitance:2.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 2.2PF, 50V, 0402 0.1pF; Capacitance:2.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 2.2Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx - 55J2042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 2.2Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx
55J2042
Capacitor Rf/microwave 2.2Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx 55J2042
CAPACITOR RF/MICROWAVE 2.2PF, 50V, 0402 0.1pF; Capacitance:2.2pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 2.2PF, 50V, 0402 0.1pF; Capacitance:2.2pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Series:U RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx - 38K9872 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
38K9872
Cap, 2.2Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx 38K9872
CAP, 2.2PF, 50V, C0G/NP0, 0402; Capacitance:2.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.2PF, 50V, C0G/NP0, 0402; Capacitance:2.2pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04025U2R2BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U2R2BAT2A
Ceramic Capacitors 04025U2R2BAT2A
CAP CER 2.2PF 50V NP0 0402

CAP CER 2.2PF 50V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 853194-04025U2R2BAT2A 60-04025U2R2BAT2A 88M8100 55J2042 38K9872 04025U2R2BAT2A
Product Name Ceramic Capacitors - 04025U2R2BAT2A SMD 50V 2.2pF Capacitor Capacitor Rf/microwave 2.2Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx Capacitor Rf/microwave 2.2Pf, 50V, 0402 0.1Pf; Capacitance Kyocera Avx Cap, 2.2Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
WVAC 50 to ? volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 277GXX004MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details