Kyocera Corporation Capacitor, Rf, 22Pf, 50V, 0402; Capacitance Kyocera Avx 04025U220FAT2A

Description
CAPACITOR, RF, 22PF, 50V, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, RF, 22PF, 50V, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Rf, 22Pf, 50V, 0402; Capacitance Kyocera Avx - 56K4322 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 22Pf, 50V, 0402; Capacitance Kyocera Avx
56K4322
Capacitor, Rf, 22Pf, 50V, 0402; Capacitance Kyocera Avx 56K4322
CAPACITOR, RF, 22PF, 50V, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAPACITOR, RF, 22PF, 50V, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4322
Product Name Capacitor, Rf, 22Pf, 50V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers