Kyocera Corporation Capacitor Rf/microwave 20Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx 04025U200JAT2A

Description
CAPACITOR RF/MICROWAVE 20PF, 50V, 0402 5%, FULL REEL; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 20PF, 50V, 0402 5%, FULL REEL; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 20Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx - 56K4321 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 20Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
56K4321
Capacitor Rf/microwave 20Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx 56K4321
CAPACITOR RF/MICROWAVE 20PF, 50V, 0402 5%, FULL REEL; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 20PF, 50V, 0402 5%, FULL REEL; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4321
Product Name Capacitor Rf/microwave 20Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details