AVX Corporation Cap, 1.8Pf, 50V, 0402, Reel; Capacitance Kyocera Avx 04025U1R8BAT2A

Description
CAP, 1.8PF, 50V, 0402, REEL; Capacitance:1.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes
Description
CAP, 1.8PF, 50V, 0402, REEL; Capacitance:1.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.8Pf, 50V, 0402, Reel; Capacitance Kyocera Avx - 13AC4407 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, 0402, Reel; Capacitance Kyocera Avx
13AC4407
Cap, 1.8Pf, 50V, 0402, Reel; Capacitance Kyocera Avx 13AC4407
CAP, 1.8PF, 50V, 0402, REEL; Capacitance:1.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 1.8PF, 50V, 0402, REEL; Capacitance:1.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site
Cap, 1.8Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx - 38K9868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
38K9868
Cap, 1.8Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx 38K9868
CAP, 1.8PF, 50V, C0G/NP0, 0402; Capacitance:1.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1.8PF, 50V, C0G/NP0, 0402; Capacitance:1.8pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13AC4407
Product Name Cap, 1.8Pf, 50V, 0402, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers