AVX Corporation Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx 04025U1R2BAT2A.

Description
CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx - 28AC6118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx
28AC6118
Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx 28AC6118
CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 1.2PF, 50V, 0402; Capacitance:1.2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6118
Product Name Cap, Mlcc, C0G / Np0, 1.2Pf, 50V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details