KYOCERA AVX 04025U150JAT2A
KYOCERA AVX 04025U150JAT2A
CAP CER 15PF 50V NP0 0402
RF/MICROWAVE CAPACITOR 15PF, 50V, 0402 5%, FULL REEL; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes
| RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1364188 | 66-04025U150JAT2A | 55J2037 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | CAP CER 15PF 50V NP0 0402 | Rf/microwave Capacitor 15Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx |
| Technology | Multilayer | ||
| Applications | Automotive | RF / Microwave | |
| RoHS Compliant | Yes | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | Ceramic Composition; Ceramic | |
| Operating Temperature | -55 C (-67 F) | ? to 125 C (? to 257 F) |