Kyocera Corporation Ceramic Capacitors 04025U140GAT2A

Description
14pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
14pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10140-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10140-1-ND
Ceramic Capacitors 478-10140-1-ND
14pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10140-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10140-2-ND
Ceramic Capacitors 478-10140-2-ND
14pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10140-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10140-6-ND
Ceramic Capacitors 478-10140-6-ND
14pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor, Rf, 14Pf, 50V, 0402; Capacitance Kyocera Avx - 55J2034 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 14Pf, 50V, 0402; Capacitance Kyocera Avx
55J2034
Capacitor, Rf, 14Pf, 50V, 0402; Capacitance Kyocera Avx 55J2034
CAPACITOR, RF, 14PF, 50V, 0402; Capacitance:14pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAPACITOR, RF, 14PF, 50V, 0402; Capacitance:14pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Capacitor, 14Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx - 96Y8200 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 14Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx
96Y8200
Rf Capacitor, 14Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx 96Y8200
RF CAPACITOR, 14PF, 50V, 125DEG C, 0402; Capacitance:14pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

RF CAPACITOR, 14PF, 50V, 125DEG C, 0402; Capacitance:14pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10140-1-ND 478-10140-6-ND 55J2034 96Y8200
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, 14Pf, 50V, 0402; Capacitance Kyocera Avx Rf Capacitor, 14Pf, 50V, 125Deg C, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers