Kyocera Corporation Ceramic Capacitors 04025U140FAT2A

Description
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10139-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10139-2-ND
Ceramic Capacitors 478-10139-2-ND
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10139-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10139-6-ND
Ceramic Capacitors 478-10139-6-ND
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10139-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10139-1-ND
Ceramic Capacitors 478-10139-1-ND
14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

14pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G / Np0, 14Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 14Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8199
Cap, Mlcc, C0G / Np0, 14Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8199
CAP, MLCC, C0G / NP0, 14PF, 50V, 0402; Capacitance:14pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 14PF, 50V, 0402; Capacitance:14pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10139-2-ND 478-10139-6-ND 96Y8199
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G / Np0, 14Pf, 50V, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details