Kyocera Corporation Capacitor Rf/microwave 12Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx 04025U120JAT2A

Description
CAPACITOR RF/MICROWAVE 12PF, 50V, 0402 5%, FULL REEL; Capacitance:12pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF/MICROWAVE 12PF, 50V, 0402 5%, FULL REEL; Capacitance:12pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 12Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx - 55J2030 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 12Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
55J2030
Capacitor Rf/microwave 12Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx 55J2030
CAPACITOR RF/MICROWAVE 12PF, 50V, 0402 5%, FULL REEL; Capacitance:12pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 12PF, 50V, 0402 5%, FULL REEL; Capacitance:12pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2030
Product Name Capacitor Rf/microwave 12Pf, 50V, 0402 5%, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers