AVX Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 04025J8R2BBSTR

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 6-UFDFN Operating Temperature: -40°C ~ 85°C Features: Bridge Rectifier Single Phase Standard 200 V Through Hole GBPC1 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 5.33mm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 6-UFDFN Operating Temperature: -40°C ~ 85°C Features: Bridge Rectifier Single Phase Standard 200 V Through Hole GBPC1 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 5.33mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Mounting Type: Fixed Package / Case: 6-UFDFN Operating Temperature: -40°C ~ 85°C Features: Bridge Rectifier Single Phase Standard 200 V Through Hole GBPC1 Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 5.33mm

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Mounting Type: Fixed
Package / Case: 6-UFDFN
Operating Temperature: -40°C ~ 85°C
Features: Bridge Rectifier Single Phase Standard 200 V Through Hole GBPC1
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 5.33mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers