KYOCERA AVX Components Corporation Capacitor 04025J4R7ABSTR

Description
ACCU-F/P Product overview: 04025J4R7ABSTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-04025J4R7ABSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ACCU-F/P Product overview: 04025J4R7ABSTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-04025J4R7ABSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACCU-F/P Product overview: 04025J4R7ABSTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-04025J4R7ABSTR can be used for catalog matching and distributor lookup.

ACCU-F/P Product overview: 04025J4R7ABSTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-04025J4R7ABSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 478-04025J4R7ABSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04025J4R7ABSTR-ND
Thin Film Capacitors 478-04025J4R7ABSTR-ND
Thin Film Capacitor

Thin Film Capacitor

Buy Now Datasheet
Thin Film Capacitors - 478-04025J4R7ABSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04025J4R7ABSTRCT-ND
Thin Film Capacitors 478-04025J4R7ABSTRCT-ND
CAP THIN FILM 4.7PF 50V 0402

CAP THIN FILM 4.7PF 50V 0402

Buy Now Datasheet
Thin Film Capacitors - 478-04025J4R7ABSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-04025J4R7ABSTRDKR-ND
Thin Film Capacitors 478-04025J4R7ABSTRDKR-ND
CAP THIN FILM 4.7PF 50V 0402

CAP THIN FILM 4.7PF 50V 0402

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04025J4R7ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04025J4R7ABSTR
Hi-Q Thin Film Capacitors 04025J4R7ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Accu-F/p / T&r Rohs Compliant Kyocera Avx - 21T8337 - Newark, An Avnet Company
Chicago, IL, United States
Accu-F/p / T&r Rohs Compliant Kyocera Avx
21T8337
Accu-F/p / T&r Rohs Compliant Kyocera Avx 21T8337
ACCU-F/P / T&R ROHS COMPLIANT: YES

ACCU-F/P / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 66-04025J4R7ABSTR 478-04025J4R7ABSTR-ND 478-04025J4R7ABSTRDKR-ND 04025J4R7ABSTR 21T8337
Product Name Capacitor Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Accu-F/p / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-6 microF 4.70E-6 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers