Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Voltage Rating: 600V
Tolerance (+ or -): 5%
Height: 0.650" (16.50mm)
Length: 0.50' (152.4mm)
Product Type: Passive, Cold Plate
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Voltage Rating | 600 volts |