Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
2pF Thin Film Capacitor 50V 0402 (1005 Metric)
2pF Thin Film Capacitor 50V 0402 (1005 Metric)
2pF Thin Film Capacitor 50V 0402 (1005 Metric)
Silicon RF Capacitors / Thin Film 50V 2pF .02pFTol ThinFilm 0402
CAP THIN FILM 2PF 50V 0402
CAP THIN FILM 2PF 50V 0402
| Richardson RFPD | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04025J2R0PBSTR | 478-9772-6-ND | 478-9772-2-ND | 04025J2R0PBSTR | 04025J2R0PBSTR | 04025J2R0PBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF | 2.00E-6 microF | |||
| WVDC | 50 volts | 50 volts | ||||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) | |
| Packing Method | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |