Kyocera Corporation Ceramic Capacitors 04025G103ZAT2A

Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1133-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1133-6-ND
Ceramic Capacitors 478-1133-6-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1133-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1133-2-ND
Ceramic Capacitors 478-1133-2-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1133-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1133-1-ND
Ceramic Capacitors 478-1133-1-ND
10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

10000pF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx - 94W2847 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx
94W2847
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx 94W2847
CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402, Full Reel; Capacitance Kyocera Avx
55J1982
Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402, Full Reel; Capacitance Kyocera Avx 55J1982
CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01UF, 50V, Y5V, 80%, , -20%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1133-6-ND 478-1133-2-ND 94W2847
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 0.01Uf, 50V, Y5V, 80%, , -20%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details