AVX Corporation Capacitance Kyocera Avx 04025C681KAT2A.

Description
Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Description
Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Capacitor Terminals:Wraparound RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Kyocera AVX 26AC5378 is a surface-mount capacitor featuring an X7R dielectric, known for its temperature stability. It has a capacitance value of 680 pF and a DC voltage rating of 50V. The capacitor is packaged in a 0402 case size, measuring 1.02 mm in length and 0.5 mm in width. It has a capacitance tolerance of ±10%, making it suitable for applications where moderate variations in capacitance are acceptable. The component is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for use in various electronic circuits where size and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Kyocera AVX 26AC5378 is a surface-mount capacitor featuring an X7R dielectric, known for its temperature stability. It has a capacitance value of 680 pF and a DC voltage rating of 50V. The capacitor is packaged in a 0402 case size, measuring 1.02 mm in length and 0.5 mm in width. It has a capacitance tolerance of ±10%, making it suitable for applications where moderate variations in capacitance are acceptable. The component is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for use in various electronic circuits where size and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 26AC5378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
26AC5378
Capacitance Kyocera Avx 26AC5378
Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Capacitor Terminals:Wraparound RoHS Compliant: Yes

Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Capacitor Terminals:Wraparound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5378
Product Name Capacitance Kyocera Avx
Configuration / Form Factor Wraparound
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details