AVX Corporation Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025C561KAT2A.

Description
CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5377 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5377
Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5377
CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 560PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5377
Product Name Ceramic Capacitor, 560Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details