Kyocera Corporation Ceramic Capacitors 04025C511KAT2A

Description
510pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
510pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025C511KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04025C511KAT2A-ND
Ceramic Capacitors 04025C511KAT2A-ND
510pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

510pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04025C511KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C511KAT2A
Ceramic Capacitors 04025C511KAT2A
CAP CER 510PF 50V X7R 0402

CAP CER 510PF 50V X7R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 510Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx - 66M2485 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 510Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx
66M2485
Capacitor Ceramic, 510Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx 66M2485
CAPACITOR CERAMIC, 510PF, 50V, X7R, 10%, 0402; Capacitance:510pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 510PF, 50V, X7R, 10%, 0402; Capacitance:510pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04025C511KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04025C511KAT2A
Capacitors - Ceramic Capacitors 04025C511KAT2A
CAP CER 510PF 50V X7R 0402

CAP CER 510PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04025C511KAT2A-ND 04025C511KAT2A 66M2485 04025C511KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 510Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details