AVX Corporation Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025C391KAT2A.

Description
CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 28AC6114 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
28AC6114
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 28AC6114
CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6114
Product Name Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers