Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025C391KAT2A

Description
KYOCERA AVX 04025C391KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025C391KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353045 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353045
MLCCs - Multilayer Ceramic Capacitors 1353045
KYOCERA AVX 04025C391KAT2A

KYOCERA AVX 04025C391KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441388
MLCCs - Multilayer Ceramic Capacitors 1441388
KYOCERA AVX 04025C391KAT2A

KYOCERA AVX 04025C391KAT2A

Supplier's Site
Ceramic Capacitors - 478-1096-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1096-1-ND
Ceramic Capacitors 478-1096-1-ND
390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1096-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1096-2-ND
Ceramic Capacitors 478-1096-2-ND
390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1096-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1096-6-ND
Ceramic Capacitors 478-1096-6-ND
390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1958 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1958
Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1958
CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 390 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9090 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 390 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9090
Smd Multilayer Ceramic Capacitor, 390 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9090
SMD Multilayer Ceramic Capacitor, 390 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 390 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4402
Cap, 390Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4402
CAP, 390PF, 50V, 10%, X7R, 0402, REEL; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 390PF, 50V, 10%, X7R, 0402, REEL; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353045 478-1096-1-ND 478-1096-6-ND 55J1958 95W9090 13AC4402
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 390Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 390 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 390Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 226AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details