Kyocera Corporation Ceramic Capacitors 04025C391JAT2A

Description
390pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
390pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5269-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5269-2-ND
Ceramic Capacitors 478-5269-2-ND
390pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5269-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5269-6-ND
Ceramic Capacitors 478-5269-6-ND
390pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5269-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5269-1-ND
Ceramic Capacitors 478-5269-1-ND
390pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 390pF 50V Capacitor
60-04025C391JAT2A
SMD 390pF 50V Capacitor 60-04025C391JAT2A
Cap Ceramic 390pF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: 04025C391JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C391JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 390pF 50V X7R 5% Pad SMD 0402 125°C T/R Product overview: 04025C391JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025C391JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 390PF 50V X7R 0402 - 66-04025C391JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 390PF 50V X7R 0402
66-04025C391JAT2A
CAP CER 390PF 50V X7R 0402 66-04025C391JAT2A
CAP CER 390PF 50V X7R 0402

CAP CER 390PF 50V X7R 0402

Supplier's Site
Ceramic Capacitor, 390Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1957 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1957
Ceramic Capacitor, 390Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1957
CERAMIC CAPACITOR, 390PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5269-2-ND 478-5269-6-ND 60-04025C391JAT2A 66-04025C391JAT2A 55J1957
Product Name Ceramic Capacitors Ceramic Capacitors SMD 390pF 50V Capacitor CAP CER 390PF 50V X7R 0402 Ceramic Capacitor, 390Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details