Kyocera Corporation Ceramic Capacitor 3300Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 04025C332MAT2A

Description
CERAMIC CAPACITOR 3300PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2480 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
66M2480
Ceramic Capacitor 3300Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx 66M2480
CERAMIC CAPACITOR 3300PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 20%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M2480
Product Name Ceramic Capacitor 3300Pf, 50V, X7R, 20%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details