Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 04025C332JAT2A

Description
KYOCERA AVX 04025C332JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025C332JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352584 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352584
MLCCs - Multilayer Ceramic Capacitors 1352584
KYOCERA AVX 04025C332JAT2A

KYOCERA AVX 04025C332JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441386
MLCCs - Multilayer Ceramic Capacitors 1441386
KYOCERA AVX 04025C332JAT2A

KYOCERA AVX 04025C332JAT2A

Supplier's Site
Cap, Mlcc, X7R, 3300Pf, 50V, 0402; Capacitance Kyocera Avx - 95W2722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 50V, 0402; Capacitance Kyocera Avx
95W2722
Cap, Mlcc, X7R, 3300Pf, 50V, 0402; Capacitance Kyocera Avx 95W2722
CAP, MLCC, X7R, 3300PF, 50V, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 50V, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 3300 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9089 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 3300 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9089
Smd Multilayer Ceramic Capacitor, 3300 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9089
SMD Multilayer Ceramic Capacitor, 3300 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 3300 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8023
Cap, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8023
CAP, 3300PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 3300PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 04025C332JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C332JAT2A
Ceramic Capacitors 04025C332JAT2A
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352584 95W2722 95W9089 66AH8023 04025C332JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 3300Pf, 50V, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 3300 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 1572-1379-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - C11CFR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers