The SMD Multilayer Ceramic Capacitor, part number 34M9209, features a capacitance of 330 pF with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is compliant with RoHS standards. The component is packaged in a compact 0402 (1005 metric) size, making it suitable for space-constrained applications. Its characteristics make it ideal for various industrial applications where some variation in capacitance due to applied voltage is acceptable.
CAP CER 330PF 50V X7R 0402
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0402; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP, 330PF, 50V, 10%, X7R, 0402, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04025C331KAT2A | 96M1165 | 34M9209 | 95W1332 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0402; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx | Cap, 330Pf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |||
| Technology | Film Capacitors | Multilayer | ||
| Applications | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |