The SMD Multilayer Ceramic Capacitor, part number 34M9208, features a capacitance of 330 pF with a tolerance of ±5%. It utilizes an X7R dielectric, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is compliant with RoHS standards. The component is packaged in a compact 0402 (1005 metric) size, making it suitable for applications where space is a constraint. Its characteristics make it appropriate for various industrial applications where some variation in capacitance due to applied voltage is acceptable.
CAP CER 330PF 50V X7R 0402
SMD Multilayer Ceramic Capacitor, 330 pF, 5%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
CERAMIC CAPACITOR, 330PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 04025C331JAT2A | 34M9208 | 27X7755 |
| Product Name | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 330 Pf, 5%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitor, 330Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Film Capacitors | Multilayer | |
| Applications | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |