AVX Corporation Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04025C272KAT2A.

Description
MLCC CAPACITOR, 2700PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 2700PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5371 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5371
Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5371
MLCC CAPACITOR, 2700PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

MLCC CAPACITOR, 2700PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:2700pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5371
Product Name Mlcc Capacitor, 2700Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details