AVX Corporation Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04025C271KAT2A.

Description
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 28AC6113 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
28AC6113
Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 28AC6113
CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 270PF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6113
Product Name Ceramic Capacitor, 270Pf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details